TE Connectivity RVDT/RVIT Sensors 02560234-040

Description
Body Features Case Material : Anodized Aluminum Product Weight : 54 G  [1.9 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 26.92 MM  [1.06 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 25 Supply Voltage Range (VDC) : 13.5 - 16.5 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : ±3.75 - ±7.5 VDC Other Angular Range (DEG) : -40 - 40 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .5 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Usage Conditions Operating Temperature Range : -18 - 70 DEGC  [0 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminum Product Weight : 54 G  [1.9 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 26.92 MM  [1.06 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 25 Supply Voltage Range (VDC) : 13.5 - 16.5 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : ±3.75 - ±7.5 VDC Other Angular Range (DEG) : -40 - 40 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .5 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Usage Conditions Operating Temperature Range : -18 - 70 DEGC  [0 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RVDT/RVIT Sensors - 02560234-040 - TE Connectivity
Berwyn, PA, United States
RVDT/RVIT Sensors
02560234-040
RVDT/RVIT Sensors 02560234-040
Body Features Case Material : Anodized Aluminum Product Weight : 54 G  [1.9 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 26.92 MM  [1.06 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 25 Supply Voltage Range (VDC) : 13.5 - 16.5 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : ±3.75 - ±7.5 VDC Other Angular Range (DEG) : -40 - 40 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .5 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Usage Conditions Operating Temperature Range : -18 - 70 DEGC  [0 - 158 DEGF ]

Body Features


  • Case Material : Anodized Aluminum
  • Product Weight : 54 G  [1.9 OZ ]

Configuration Features


  • Electrical Connection : Lead Wires

Dimensions


  • Product Diameter : 26.92 MM  [1.06 INCH ]
  • Shaft Diameter : 4.76 MM  [.188 INCH ]

Electrical Characteristics


  • Input Current (Max) (MAMP) : 25
  • Supply Voltage Range (VDC) : 13.5 - 16.5

Mechanical Attachment


  • Sensor Mount Type : Size 11 Servo Mount

Operation/Application


  • Output Signal Details : ±3.75 - ±7.5 VDC

Other


  • Angular Range (DEG) : -40 - 40
  • Bearing Type : ABEC 3 Precision Ball Bearing
  • Non-Linearity ± (PCT) : .5

Product Type Features


  • Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)

Usage Conditions


  • Operating Temperature Range : -18 - 70 DEGC  [0 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 02560234-040
Product Name RVDT/RVIT Sensors
Unlock Full Specs
to access all available technical data

Similar Products