Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 117
Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : 9 - 30 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20 Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10
Industry Standards Digital Communication : RS-485
Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : DIN 1, DIN 3
Operation/Applicatio
n Calibration Procedure : Push-Button
Other Display : No Transducer Channels : 1 Transducer Type : LVDT, RVDT, Vdiff/Vsum, LVRT Half Bridge
Signal Characteristics Excitation Frequency (KHZ) : 7.5
Usage Conditions Operating Temperature Range : -20 - 75 DEGC [0 - 165 DEGF ]
Body Features
- Signal Conditioning - LVDT/RVDT Weight (G) : 117
Electrical Characteristics
- Excitation Voltage (VRMS) : 3
- Line Power Voltage Requirements (VDC) : 9 - 30
- Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20
- Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10
Industry Standards
- Digital Communication : RS-485
Mechanical Attachment
- Signal Conditioning - LVDT/RVDT Mounting : DIN 1, DIN 3
Operation/Application
- Calibration Procedure : Push-Button
Other
- Display : No
- Transducer Channels : 1
- Transducer Type : LVDT, RVDT, Vdiff/Vsum, LVRT Half Bridge
Signal Characteristics
- Excitation Frequency (KHZ) : 7.5
Usage Conditions
- Operating Temperature Range : -20 - 75 DEGC [0 - 165 DEGF ]