Body Features Product Weight : 1000 G [35.273 OZ ]
Configuration Features Channel Configuration : Depends on the Number of Expansion Modules
Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Supply Voltage Range (VDC) : 24
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment I/O Cable Entry : Cable Gland on FDC Installation Method : In-Field
Operation/Applicatio
n Operational Function : I/O Expansion for the NODE Module Operational Use Specification : Common Industrial Areas
Signal Characteristics Signal Type : Digital
Termination Features Cable Connection : Sense CB-1005 Interconnect Cable I/O Connection : Flat Cable Network Connection : On FDC
Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Switch / Dry Contact / Current Transmitter / Valve Positioner Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]
Body Features
- Product Weight : 1000 G [35.273 OZ ]
Configuration Features
- Channel Configuration : Depends on the Number of Expansion Modules
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 35
- Supply Voltage Range (VDC) : 24
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- I/O Cable Entry : Cable Gland on FDC
- Installation Method : In-Field
Operation/Application
- Operational Function : I/O Expansion for the NODE Module
- Operational Use Specification : Common Industrial Areas
Signal Characteristics
Termination Features
- Cable Connection : Sense CB-1005 Interconnect Cable
- I/O Connection : Flat Cable
- Network Connection : On FDC
Usage Conditions
- Electrical Protection : Thermal Short Circuit
- Field Device Type : Proximity Switch / Dry Contact / Current Transmitter / Valve Positioner
- Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]