TE ConnectivityDAQ Systems & Scanners64HD-0701021120
Description
Electrical Characteristics Media Compatibility : Dry Gas
Industry Standards IP Rating : IP50
Product Type Features DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics Number of Channels : 64
Usage Conditions Accuracy (PCTFS) : ±.03
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Electrical Characteristics Media Compatibility : Dry Gas
Industry Standards IP Rating : IP50
Product Type Features DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics Number of Channels : 64
Usage Conditions Accuracy (PCTFS) : ±.03
Electrical Characteristics Media Compatibility : Dry Gas
Industry Standards IP Rating : IP50
Product Type Features DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics Number of Channels : 64
Usage Conditions Accuracy (PCTFS) : ±.03