Body Features Case Material : Aluminum Product Weight : 99 G [3.49 OZ ]
Configuration Features Electrical Connection : M12.5-Pin
Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 5.46 MM [.215 INCH ]
Electrical Characteristics Input Current (Max) (MAMP) : 25
Mechanical Attachment Sensor Mount Type : Servo Groove
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Angular Range (DEG) : 0 - 120 Bearing Type : Ball Non-Linearity ± (PCT) : .1
Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Case Material : Aluminum
- Product Weight : 99 G [3.49 OZ ]
Configuration Features
- Electrical Connection : M12.5-Pin
Dimensions
- Product Diameter : 38.1 MM [1.5 INCH ]
- Shaft Diameter : 5.46 MM [.215 INCH ]
Electrical Characteristics
- Input Current (Max) (MAMP) : 25
Mechanical Attachment
- Sensor Mount Type : Servo Groove
Operation/Application
- Output Signal Details : 0 - 10 VDC
Other
- Angular Range (DEG) : 0 - 120
- Bearing Type : Ball
- Non-Linearity ± (PCT) : .1
Product Type Features
- Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]