Configuration Features Channel Configuration : 4 Outputs
Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 24
Operation/Applicatio
n Operational Function : Output Expander Module
Product Type Features I/O Module Type : Profibus DP I/O Module
Signal Characteristics Signal Type : Discrete
Termination Features Cable Connection : 10‑Way Flat Cable for DP Master I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
Usage Conditions Field Device Type : Proximity Sensor / Dry Contact
Configuration Features
- Channel Configuration : 4 Outputs
Electrical Characteristics
- Output Type : Relay
- Supply Voltage Range (VDC) : 24
Operation/Application
- Operational Function : Output Expander Module
Product Type Features
- I/O Module Type : Profibus DP I/O Module
Signal Characteristics
Termination Features
- Cable Connection : 10‑Way Flat Cable for DP Master
- I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
Usage Conditions
- Field Device Type : Proximity Sensor / Dry Contact