Body Features Product Weight : 1650 G [58.202 OZ ]
Configuration Features Channel Configuration : 16 Inputs & 8 Outputs Number of Outputs : 8
Electrical Characteristics Current Consumption (Max) (MAMP) : 50 Isolation Voltage (VAC) : 1500 Output Type : Transistor Supply Voltage Range (VDC) : 24 Switching Frequency (Max) (HZ) : 1
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws
Operation/Applicatio
n Electrical Configuration : DN or DP Network Operational Function : Digital I/O Connection Operational Use Specification : Common Industrial Areas
Signal Characteristics Signal Type : Digital
Termination Features Cable Connection : DN or DP Cable I/O Connection : 2.5mm2 Push-Button Terminal Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions Electrical Protection : Reverse Polarity Field Device Type : Valve Sensors Number of Inputs : 16 Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 1650 G [58.202 OZ ]
Configuration Features
- Channel Configuration : 16 Inputs & 8 Outputs
- Number of Outputs : 8
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 50
- Isolation Voltage (VAC) : 1500
- Output Type : Transistor
- Supply Voltage Range (VDC) : 24
- Switching Frequency (Max) (HZ) : 1
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- I/O Cable Entry : Cable Gland
- Installation Method : In-Field
- Network Cable Disconnection : Causes No Network Interruption
- Product Mount Type : Screw Mount
- Product Mounting Feature Type : (4) Screws
Operation/Application
- Electrical Configuration : DN or DP Network
- Operational Function : Digital I/O Connection
- Operational Use Specification : Common Industrial Areas
Signal Characteristics
Termination Features
- Cable Connection : DN or DP Cable
- I/O Connection : 2.5mm2 Push-Button Terminal
- Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions
- Electrical Protection : Reverse Polarity
- Field Device Type : Valve Sensors
- Number of Inputs : 16
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]