Configuration Features Channel Configuration : 4 Inputs
Electrical Characteristics Supply Voltage Range (VDC) : 24
Operation/Applicatio
n Electrical Configuration : DP Network Operational Function : Input Expander Module
Product Type Features I/O Module Type : Profibus DP I/O Module
Signal Characteristics Signal Type : Discrete
Termination Features Cable Connection : 10‑Way Flat Cable for DP Master I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Configuration Features
- Channel Configuration : 4 Inputs
Electrical Characteristics
- Supply Voltage Range (VDC) : 24
Operation/Application
- Electrical Configuration : DP Network
- Operational Function : Input Expander Module
Product Type Features
- I/O Module Type : Profibus DP I/O Module
Signal Characteristics
Termination Features
- Cable Connection : 10‑Way Flat Cable for DP Master
- I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
Usage Conditions
- Field Device Type : Pnp Sensor / Dry Contact