Rochester Electronics Memory - SRAM - 71V3559S75PFG 71V3559S75PFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907821-71V3559S75PFG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907821-71V3559S75PFG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V3559S75PFG - 907821-71V3559S75PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V3559S75PFG
907821-71V3559S75PFG
Memory - SRAM - 71V3559S75PFG 907821-71V3559S75PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907821-71V3559S75PFG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907821-71V3559S75PFG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 907821-71V3559S75PFG 71V3559S75PFG
Product Name Memory - SRAM - 71V3559S75PFG Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 448-CY14B104LA-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details