Integrated Device Technology 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA10YG

Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout - 71V124SA10YG - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout
71V124SA10YG
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA10YG
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
 - 71V124SA10YG - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32

Standard SRAM, 128KX8, 10ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory - 71V124SA10YG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V124SA10YG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V124SA10YG
Integrated Circuits (ICs) - Memory 71V124SA10YG
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Integrated Device Technology Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V124SA10YG 71V124SA10YG 71V124SA10YG 71V124SA10YG
Product Name 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 27S47AFM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers