Integrated Device Technology Memory 71016S12PH

Description
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 71016S12PH - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44

Standard SRAM, 64KX16, 12ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - 71016S12PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71016S12PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71016S12PH
Integrated Circuits (ICs) - Memory 71016S12PH
SRAM 1 MEG (64K X 16-BIT)

SRAM 1 MEG (64K X 16-BIT)

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71016S12PH 71016S12PH 71016S12PH
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP II-44 44-TSOP (0.400\", 10.16mm Width)
Access Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details