Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 71256L20YG

Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Request a Quote Datasheet
Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 71256L20YG - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
71256L20YG
5.0V 32K x 8 Asynchronous Static RAM 71256L20YG
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

Supplier's Site Datasheet
 - 71256L20YG - Rochester Electronics
Newburyport, MA, United States
Static RAM 256K (32K X 8-Bit)

Static RAM 256K (32K X 8-Bit)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics
Product Category Memory Chips Memory Chips
Product Number 71256L20YG 71256L20YG
Product Name 5.0V 32K x 8 Asynchronous Static RAM
Memory Category SRAM Chip SRAM Chip
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits 0 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details