Integrated Device Technology 3.3V, 32K X 8 Asynchronous Static RAM 71V256SA12PZG8

Description
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, 32K X 8 Asynchronous Static RAM - 71V256SA12PZG8 - Integrated Device Technology
San Jose, CA, USA
3.3V, 32K X 8 Asynchronous Static RAM
71V256SA12PZG8
3.3V, 32K X 8 Asynchronous Static RAM 71V256SA12PZG8
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
 - 71V256SA12PZG8 - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 32KX8, 12ns, CMOS, PDSO28

Cache SRAM, 32KX8, 12ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - 71V256SA12PZG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V256SA12PZG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V256SA12PZG8
Integrated Circuits (ICs) - Memory - Memory 71V256SA12PZG8
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site

Technical Specifications

  Integrated Device Technology Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V256SA12PZG8 71V256SA12PZG8 71V256SA12PZG8 71V256SA12PZG8
Product Name 3.3V, 32K X 8 Asynchronous Static RAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits 256 kbits 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256K-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details