Win Source Part Number: 1377587-71V416L10PH
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: IDT, Integrated Device Technology Inc
Package: Bulk
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Base Product Number: 71V416L
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Affected
ECCN: 3A991B2A
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 256K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns
4 Meg (256K X 16-Bit) 3.3V Static RAM
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II Product overview: 71V416L10PH from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V416L10PH can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1377587-71V416L10PH | 71V416L10PH | 2020-71V416L10PH | 71V416L10PH |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | 10 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |