Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L15PHG

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416L15PHG - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416L15PHG
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L15PHG
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71V416L15PHG - 809806-71V416L15PHG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V416L15PHG
809806-71V416L15PHG
Memory - SRAM - 71V416L15PHG 809806-71V416L15PHG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809806-71V416L15PHG Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 15ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT71V416

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809806-71V416L15PHG
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 15ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT71V416

Buy Now
 - 71V416L15PHG - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 15ns, CMOS, PDSO44

Standard SRAM, 256KX16, 15ns, CMOS, PDSO44

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Rochester Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V416L15PHG 809806-71V416L15PHG 71V416L15PHG
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout Memory - SRAM - 71V416L15PHG
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4096 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104L-BA20XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - 71V124SA12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details