Rochester Electronics Memory - SRAM - 71V416L15YG 71V416L15YG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907828-71V416L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907828-71V416L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V416L15YG - 907828-71V416L15YG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V416L15YG
907828-71V416L15YG
Memory - SRAM - 71V416L15YG 907828-71V416L15YG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907828-71V416L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907828-71V416L15YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ
Package: Bulk
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 907828-71V416L15YG 71V416L15YG
Product Name Memory - SRAM - 71V416L15YG Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers