Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 815805-71V3558S133PF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
256K X 18 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: 71V3558S133PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3558S133PF can be used for catalog matching and distributor lookup.
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 815805-71V3558S133PF | 71V3558S133PF | 774-71V3558S133PF | 71V3558S133PF | 71V3558S133PF |
| Product Name | Memory - 71V3558S133PF | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Package Type | QFP; TQFP; TQFP100 | QFP; Bulk | QFP | QFP; 100-LQFP | |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |