Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA133BGG

Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Request a Quote Datasheet
Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O - 71V3556SA133BGG - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O
71V3556SA133BGG
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA133BGG
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

Supplier's Site Datasheet
Memory IC and Storage Component - 774-71V3556SA133BGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V3556SA133BGG
Memory IC and Storage Component 774-71V3556SA133BGG
IC SRAM 4.5MBIT PARALLEL 119PBGA Product overview: 71V3556SA133BGG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3556SA133BGG can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PARALLEL 119PBGA Product overview: 71V3556SA133BGG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3556SA133BGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 71V3556SA133BGG - Rochester Electronics
Newburyport, MA, United States
128K X 36 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs

128K X 36 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V3556SA133BGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V3556SA133BGG
Integrated Circuits (ICs) - Memory - Memory 71V3556SA133BGG
IC SRAM 4.5MBIT PARALLEL 119PBGA

IC SRAM 4.5MBIT PARALLEL 119PBGA

Supplier's Site
Memory - 71V3556SA133BGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V3556SA133BGG 774-71V3556SA133BGG 71V3556SA133BGG 71V3556SA133BGG 71V3556SA133BGG
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4608 kbits 4500 kbits 4500 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details