Integrated Device Technology Memory IC and Storage Component 71V25761YS200PFG

Description
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter
Request a Quote Datasheet
Description
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 71V25761YS200PFG - Rochester Electronics
Newburyport, MA, United States
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter

128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-71V25761YS200PFG
Memory IC and Storage Component 774-71V25761YS200PFG
IC SRAM 4.5MBIT PAR 100TQFP Product overview: 71V25761YS200PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V25761YS200PFG can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PAR 100TQFP Product overview: 71V25761YS200PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V25761YS200PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1039967-71V25761YS200PFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1039967-71V25761YS200PFG
Integrated Circuits (ICs) - Memory 1039967-71V25761YS200PFG
Win Source Part Number: 1039967-71V25761YS20 0PFG Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 72 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 3.1 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61LV256AL-10JLI-TR ; IS61LV12816L-10LQLI; 71V3577YS85PFG; 71V3578YS133PFG; CYDC128B08-55AXI; CY7C1352B-133AC; ECCN: 3A991B2A Fake Threat In the Open Market: 61 pct. HTSUS: 8542.32.0041 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDT71V25761YS200P FG,2156-71V25761YS20 0PFG-IDT Product Status: Obsolete

Win Source Part Number: 1039967-71V25761YS200PFG
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LV256AL-10JLI-TR; IS61LV12816L-10LQLI; 71V3577YS85PFG; 71V3578YS133PFG; CYDC128B08-55AXI; CY7C1352B-133AC;
ECCN: 3A991B2A
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.32.0041
Mfr: IDT, Integrated Device Technology Inc
Other Names: IDTIDT71V25761YS200PFG,2156-71V25761YS200PFG-IDT
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V25761YS200PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V25761YS200PFG
Integrated Circuits (ICs) - Memory - Memory 71V25761YS200PFG
IC SRAM 4.5MBIT PAR 100TQFP

IC SRAM 4.5MBIT PAR 100TQFP

Supplier's Site
Memory - 71V25761YS200PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V25761YS200PFG 774-71V25761YS200PFG 1039967-71V25761YS200PFG 71V25761YS200PFG 71V25761YS200PFG
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; Tray QFP; 100-LQFP
Access Time 3.1 ns 3.1 ns 3.1 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers