Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
IBM MICROELECTRONICS
04364BSCLAC-7 -- MEMORY
IBM Microelectronics
Memory
04364BSCLAC-7
Description
IBM04364 - 4MBit (128K x 36) SRAM
Rochester Electronics
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
IBM04364 - 4MBit (128K x 36) SRAM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
04364BSCLAC-7
04364BSCLAC-7
IBM04364 - 4MBit (128K x 36) SRAM
IBM04364 - 4MBit (128K x 36) SRAM
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
04364BSCLAC-7
Memory
04364BSCLAC-7
Memory IC 4Mbit
Memory IC 4Mbit
Buy Now
Datasheet
Technical Specifications
Rochester Electronics
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
04364BSCLAC-7
04364BSCLAC-7
Product Name
Memory
Memory Category
SRAM Chip
SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
71V2576S133PFG
Specs
Memory Category
SRAM; SRAM Chip
Access Time
4.2 ns
Density
4500 kbits
View Details
Texas Instruments
Controllers
DP8422ATV-25
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
Infineon Technologies AG
Memory
16-3459-02-T
View Details
2
suppliers
Micross Components, Inc.
Memory
AS8SLC128K32
Specs
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details