Integrated Device Technology Memory 71V3578S150PF

Description
256K X 18 3.3V Synchronous SRAM 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
Request a Quote
Description
256K X 18 3.3V Synchronous SRAM 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V3578S150PF is a high-speed synchronous SRAM memory device with a configuration of 256K x 18 bits. It operates at a core voltage of 3.3V and supports a maximum clock frequency of 150MHz, providing a clock access time of 3.8ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. The memory includes a global write control, byte write enable, and individual byte write selects, facilitating flexible data handling. It also supports power-down functionality controlled by the ZZ input, ensuring low power consumption during inactive periods. The IDT71V3578S150PF is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119-ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). This product is suitable for applications requiring high-speed data access and efficient memory management.

Datasheet Summary
Powered by GS/AI

The IDT71V3578S150PF is a high-speed synchronous SRAM memory device with a configuration of 256K x 18 bits. It operates at a core voltage of 3.3V and supports a maximum clock frequency of 150MHz, providing a clock access time of 3.8ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. The memory includes a global write control, byte write enable, and individual byte write selects, facilitating flexible data handling. It also supports power-down functionality controlled by the ZZ input, ensuring low power consumption during inactive periods. The IDT71V3578S150PF is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119-ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). This product is suitable for applications requiring high-speed data access and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
 - 71V3578S150PF - Rochester Electronics
Newburyport, MA, United States
256K X 18 3.3V Synchronous SRAM 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect

256K X 18 3.3V Synchronous SRAM 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect

Supplier's Site Datasheet
Memory - 71V3578S150PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 71V3578S150PF 71V3578S150PF
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; 100-LQFP
Access Time 3.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers