FLASH - NOR Memory IC 8Mb (1M x 8) SPI 76MHz 8-SOIC
IC FLASH 8MBIT SPI 76MHZ 8SOIC Product overview: S25FL208K0RMFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 76MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL208K0RMFI01
IC FLASH 8MBIT SPI 76MHZ 8SOIC
FLASH - NOR Memory IC 8Mbit SPI 76 MHz 8-SOIC
IC FLASH 8MBIT SPI 76MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL208K0RMFI010-ND | 774-S25FL208K0RMFI010 | S25FL208K0RMFI010 | S25FL208K0RMFI010 | S25FL208K0RMFI010 |
| Product Name | Memory | 76MHZ Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tray | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |