IC FLASH 8MBIT SPI 76MHZ 8SOIC Product overview: S25FL208K0RMFI011 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 76MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL208K0RMFI01
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 76MHz 8-SOIC
IC FLASH 8MBIT SPI 76MHZ 8SOIC
IC FLASH 8MBIT SPI 76MHZ 8SOIC
FLASH MEMORY, 8 MBIT, 76 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4K x 256Byte; IC Interface Type:Serial; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:76MHz; Access Time:-RoHS Compliant: Yes
FLASH - NOR Memory IC 8Mbit SPI 76 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL208K0RMFI011 | 448-S25FL208K0RMFI011-ND | S25FL208K0RMFI011 | S25FL208K0RMFI011 | 45W4068 | S25FL208K0RMFI011 |
| Product Name | 76MHZ Memory IC and Storage Component | Memory | Memory | Memory | Flash Memory, 8 Mbit, 76 Mhz, 8-Soic; Flash Memory Type Cypress Infineon Technologies | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash | Flash | Flash; FLASH |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |