FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 80MHz 24-BGA (8x6)
IC FLASH 128MBIT SPI/QUAD 24BGA Product overview: S25FS128SDSBHM203 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS128SDSBHM20
IC FLASH 128MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 80 MHz 24-BGA (8x6)
IC FLASH 128MBIT SPI/QUAD 24BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FS128SDSBHM203TR-ND | 774-S25FS128SDSBHM203 | S25FS128SDSBHM203 | S25FS128SDSBHM203 | S25FS128SDSBHM203 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 24-TBGA | 24-TBGA | BGA; 24-TBGA | ||
| Supply Voltage | 1.7V ~ 2V | 1.7 | 1.7V ~ 2V | 1.7V ~ 2V |