FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFVR00 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFVR0
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
FLASH MEMORY, 256MBIT, -40 TO 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
IC FLASH 256MBIT SPI/QUAD 16SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256SAGMFVR00-ND | 774-S25FL256SAGMFVR00 | S25FL256SAGMFVR00 | S25FL256SAGMFVR00 | 99AC9676 | S25FL256SAGMFVR00 | S25FL256SAGMFVR00 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 256Mbit, -40 To 105Deg C; Flash Memory Type Cypress Infineon Technologies | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | WSOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |