Infineon Technologies AG Memory S25FL256SDPMFIG03

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66MHz 16-SOIC
Request a Quote
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66MHz 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FL256SDPMFIG03 is a 256 Mb (32 MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for SPI multi-I/O applications. It operates at a core voltage of 3.0V and supports various read commands including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates reaching up to 52 MBps in Quad Read mode. The device features a flexible programming architecture with options for 256- or 512-byte page programming and includes automatic error correction capabilities. This memory device offers a cycling endurance of 100,000 program-erase cycles and a minimum data retention period of 20 years. It is available in multiple temperature grades, including industrial and automotive grades, making it suitable for a wide range of applications. The S25FL256SDPMFIG03 also includes security features such as an OTP array and block protection, along with advanced sector protection options. It is packaged in Pb-free options including SOIC and BGA formats, ensuring compatibility with various designs.

Datasheet Summary
Powered by GS/AI

The S25FL256SDPMFIG03 is a 256 Mb (32 MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for SPI multi-I/O applications. It operates at a core voltage of 3.0V and supports various read commands including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates reaching up to 52 MBps in Quad Read mode. The device features a flexible programming architecture with options for 256- or 512-byte page programming and includes automatic error correction capabilities. This memory device offers a cycling endurance of 100,000 program-erase cycles and a minimum data retention period of 20 years. It is available in multiple temperature grades, including industrial and automotive grades, making it suitable for a wide range of applications. The S25FL256SDPMFIG03 also includes security features such as an OTP array and block protection, along with advanced sector protection options. It is packaged in Pb-free options including SOIC and BGA formats, ensuring compatibility with various designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FL256SDPMFIG03TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66MHz 16-SOIC

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66MHz 16-SOIC

Buy Now Datasheet
Memory - S25FL256SDPMFIG03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 66 MHz 16-SOIC

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 66 MHz 16-SOIC

Buy Now Datasheet
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S25FL256SDPMFIG03TR-ND S25FL256SDPMFIG03 S25FL256SDPMFIG03
Product Name Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details