IC FLASH 512MBIT SPI/QUAD 8WSON Product overview: S25FS512SDSNFB013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS512SDSNFB01
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 80MHz 8-WSON (6x8)
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI 80 MHz 8-WSON (6x8)
IC FLASH 512MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FS512SDSNFB013 | 448-S25FS512SDSNFB013TR-ND | S25FS512SDSNFB013 | S25FS512SDSNFB013 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | |||
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |