The S25FS256SAGMFB003 is a 256 Mb (32 MB) Flash memory device from Quarktwin Technology Ltd., utilizing SPI Multi-I/O interface and operating at a supply voltage of 1.8 V. It supports various read modes including Normal, Fast, Dual I/O, Quad I/O, and DDR Quad I/O, with maximum read rates of up to 133 MHz. The device features a 256-byte or 512-byte page programming buffer, allowing for efficient programming and includes automatic error correction with single-bit error correction capabilities. This memory device offers flexible sector options, including hybrid and uniform sectors, with a minimum of 100,000 program-erase cycles and 20 years of data retention. It is designed for industrial and automotive applications, with temperature grades ranging from -40°C to +125°C. The S25FS256SAGMFB003 is available in multiple package types, including 16-lead SOIC and BGA configurations, making it suitable for various design requirements. Security features include a one-time programmable (OTP) array and advanced sector protection options.
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133MHz 16-SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FS256SAGMFB003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS256SAGMFB00
IC FLASH 256MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 133 MHz 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FS256SAGMFB003TR-ND | 774-S25FS256SAGMFB003 | S25FS256SAGMFB003 | S25FS256SAGMFB003 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |