IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FL512SAGMFV011 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGMFV01
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL512SAGMFV011 | S25FL512SAGMFV011-ND | S25FL512SAGMFV011 | S25FL512SAGMFV011 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 14.5 ns | |||
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |