IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: S25FL164K0XNFA013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL164K0XNFA01
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108MHz 8-WSON (5x6)
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 8-WSON (5x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL164K0XNFA013 | 448-S25FL164K0XNFA013TR-ND | S25FL164K0XNFA013 | S25FL164K0XNFA013 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Cycle Time | 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |