IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25FL512SAGBHM210 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGBHM21
Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tray
Product Status: Active
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 512Mbit
Memory Organization: 64M x 8
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL512SAGBHM210 | 448-S25FL512SAGBHM210-ND | S25FL512SAGBHM210 | S25FL512SAGBHM210 | |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 512000 to 128000 k | ||||
| Pins | 24 |