Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBAEA10
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25FL512SAGBAEA10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGBAEA1
Win Source Part Number: 1348622-S25FL512SAGB
Category: Integrated Circuits (ICs) - Memory - Memory
Series: FL-S
Package: Tray
Standard Package: 338
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Infineon Technologies
Base Product Number: S25FL512
RoHS Status: RoHS non-compliant
Memory Organization: 64M x 8
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SAGBAEA10 | 448-S25FL512SAGBAEA10-ND | 774-S25FL512SAGBAEA10 | 1348622-S25FL512SAGBAEA10 | S25FL512SAGBAEA10 | S25FL512SAGBAEA10 |
| Product Name | Memories - Radiation hardened and high-reliability memories - Defense Memories - S25FL512SAGBAEA10 | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | P-TFBGA-24 | 24-TBGA | BGA; 24-TBGA | |||
| Supply Voltage | 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |