Infineon Technologies AG Quad Memory IC and Storage Component S25FL128SAGMFI010

Description
IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SAGMFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SAGMFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SAGMFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SAGMFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-S25FL128SAGMFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL128SAGMFI010
Quad Memory IC and Storage Component 774-S25FL128SAGMFI010
IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SAGMFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SAGMFI01 0 can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SAGMFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SAGMFI010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S25FL128SAGMFI010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 16-SOIC

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 16-SOIC

Buy Now Datasheet
Memory, Flash Nor, 128Mbit, Soic-16; Flash Memory Type Cypress Infineon Technologies - 76T1517 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash Nor, 128Mbit, Soic-16; Flash Memory Type Cypress Infineon Technologies
76T1517
Memory, Flash Nor, 128Mbit, Soic-16; Flash Memory Type Cypress Infineon Technologies 76T1517
MEMORY, FLASH NOR, 128MBIT, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

MEMORY, FLASH NOR, 128MBIT, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies - 39AH9286 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies
39AH9286
Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies 39AH9286
FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - S25FL128SAGMFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-S25FL128SAGMFI010 448-S25FL128SAGMFI010-ND 76T1517 39AH9286 S25FL128SAGMFI010 S25FL128SAGMFI010
Product Name Quad Memory IC and Storage Component Memory Memory, Flash Nor, 128Mbit, Soic-16; Flash Memory Type Cypress Infineon Technologies Flash Memory, 128Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies Memory Memory
Memory Category Flash Flash Flash Flash Flash; FLASH Flash; FLASH - NOR
Access Time 14.5 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details