IC FLASH 4MBIT SPI 85MHZ 8SOIC Product overview: S25FL204K0TMFI040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL204K0TMFI04
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85MHz 8-SOIC
FLASH - NOR Memory IC 4Mbit SPI 85 MHz 8-SOIC
IC FLASH 4MBIT SPI 85MHZ 8SOIC
MEMORY, FLASH NOR, 4MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 4MBIT SPI 85MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL204K0TMFI040 | 448-S25FL204K0TMFI040-ND | S25FL204K0TMFI040 | S25FL204K0TMFI040 | 45W4064 | S25FL204K0TMFI040 |
| Product Name | 85MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory, Flash Nor, 4Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash | Flash; Flash |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tray | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC |