The S25FL256SAGBHIB03 is a 256 Mb (32 MB) FL-S Flash memory device from Quarktwin Technology Ltd., featuring SPI Multi-I/O interface and operating at a core voltage of 3.0V. It supports various read commands including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates up to 133 MHz. The device offers a programming speed of 1.5 MBps and erase speeds ranging from 0.5 to 0.65 MBps, depending on the sector size configuration. This memory device is designed for industrial applications, with a temperature range of -40°C to +105°C, and is available in multiple package options including SO16 and BGA. It features advanced security options such as an OTP array and block protection, along with a minimum cycling endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The S25FL256SAGBHIB03 is compatible with previous S25FL device families, making it suitable for various applications requiring reliable and high-performance flash memory solutions.
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-BGA (6x8)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-BGA (6x8)
IC FLASH 256MBIT SPI/QUAD 24BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL256SAGBHIB03TR-ND | S25FL256SAGBHIB03 | S25FL256SAGBHIB03 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash |