FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 66MHz 16-SOIC
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 66 MHz 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL512SDPMFV011-ND | S25FL512SDPMFV011 | S25FL512SDPMFV011 | S25FL512SDPMFV011 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |