IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SDPMFIG00 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SDPMFIG0
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66MHz 16-SOIC
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 66 MHz 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL256SDPMFIG00 | S25FL256SDPMFIG00-ND | S25FL256SDPMFIG00 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH |
| Access Time | 14.5 ns | ||
| Endurance | 100000 Write/Erase Cycles | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |