IC FLASH 256MBIT SPI/QUAD 16SOIC
FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O 80 MHz 6.5 ns 16-SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL256SDSMFA000-ND | S25FL256SDSMFA000 | S25FL256SDSMFA000 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |