MEMORY, FLASH, 256MB, 16SOIC; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:-; Supply Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 97W3090 |
| Product Name | Memory, Flash, 256Mb, 16Soic; Flash Memory Type Cypress Infineon Technologies |
| Memory Category | Flash |