Infineon Technologies AG Memory S25FS064SDSNFI030

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-LGA (5x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-LGA (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S25FS064SDSNFI030-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-LGA (5x6)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-LGA (5x6)

Buy Now Datasheet
Memory - S25FS064SDSNFI030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-LGA (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-LGA (5x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number S25FS064SDSNFI030-ND S25FS064SDSNFI030
Product Name Memory Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details