The S25FL128SAGMFIG01 is a 128 Mb (16 MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for SPI multi-I/O applications. It operates at a core voltage of 3.0V and supports various read commands, including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates up to 133 MHz. The device features a flexible architecture with options for 24- or 32-bit addressing and is compatible with previous S25FL SPI families. Programming speeds reach up to 1.5 MBps, with options for 256- or 512-byte page programming buffers. The erase operation can handle hybrid sector sizes, allowing for both 4-KB and 64-KB sectors, and offers a uniform sector option for compatibility with future devices. The memory supports a minimum of 100,000 program-erase cycles and has a data retention period of at least 20 years. Security features include an OTP array and block protection, with advanced sector protection options available. The device is offered in multiple package types, including SOIC and BGA, and is rated for industrial and automotive temperature ranges, making it suitable for a variety of applications.
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 16-SOIC
IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SAGMFIG01 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SAGMFIG0
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC
IC, MEMORY, FLASH, 128MBIT, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
MEMORY, FLASH NOR, 128MBIT, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 128MBIT SPI/QUAD 16SOIC
IC FLASH 128MBIT SPI/QUAD 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL128SAGMFIG01-ND | 774-S25FL128SAGMFIG01 | S25FL128SAGMFIG01 | 17X9419 | S25FL128SAGMFIG01 | S25FL128SAGMFIG01 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Ic, Memory, Flash, 128Mbit, Soic-16; Flash Memory Type Cypress Infineon Technologies | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |