IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FS512SDSMFI011 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS512SDSMFI01
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 80MHz 16-SOIC
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI 80 MHz 16-SOIC
FLASH MEMORY, 512MBIT, 80MHZ, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:80MHz; Access Time:-;RoHS Compliant: Yes
IC FLASH 512MBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FS512SDSMFI011 | S25FS512SDSMFI011-ND | S25FS512SDSMFI011 | 28AC3540 | S25FS512SDSMFI011 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Flash Memory, 512Mbit, 80Mhz, Soic-16; Flash Memory Type Cypress Infineon Technologies | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash | Flash; Flash |
| Access Time | 8 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |