FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (5x6)
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: S25FS128SAGNFI101 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS128SAGNFI10
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6)
MEMORY, FLASH NOR, 128MBIT, SPI, WSON-8; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes
IC, MEMORY, FLASH, 128MBIT, 1.8V, 8WSON; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FS128SAGNFI101-ND | 774-S25FS128SAGNFI101 | S25FS128SAGNFI101 | S25FS128SAGNFI101 | 20X1188 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory, Flash Nor, 128Mbit, Spi, Wson-8; Flash Memory Type Cypress Infineon Technologies |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WSON | ||
| Supply Voltage | 1.7V ~ 2V | 1.7 | 1.7V ~ 2V |