Summary of Features
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 80MHz 16-SOIC
Flash, 16MX8, PDSO16
IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: S25FL128SDSMFV000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128SDSMFV00
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 80 MHz 16-SOIC
IC FLASH 128MBIT SPI/QUAD 16SOIC
| Infineon Technologies AG | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL128SDSMFV000 | 448-S25FL128SDSMFV000-ND | S25FL128SDSMFV000 | 774-S25FL128SDSMFV000 | S25FL128SDSMFV000 | S25FL128SDSMFV000 |
| Product Name | Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128SDSMFV000 | Memory | Quad Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | PG-DSO-16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | PG-DSO-16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) | |
| Supply Voltage | 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |