Infineon Technologies AG Memory S25FS064SAGMFI013

Description
IC FLASH 64MBIT SPI/QUAD 8SOIC
Request a Quote
Description
IC FLASH 64MBIT SPI/QUAD 8SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FS064SAGMFI013 is a 64 Mb (8 MB) FS-S Flash memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) with multi-I/O capabilities. It operates at a voltage range of 1.7 V to 2.0 V and supports various SPI clock polarity and phase modes, including options for double data rate (DDR). The device offers extended addressing options of 24 or 32 bits and is compatible with the S25FL1-K, S25FL-P, and S25FL-S SPI families. This memory device supports multiple read commands, including Normal, Fast, Dual Output, and Quad I/O modes, with maximum read rates of up to 133 MHz. It features a page programming buffer of 256 or 512 bytes, with program suspend and resume capabilities, and includes automatic error correction code (ECC) for single-bit error correction. The erase options include hybrid and uniform sector configurations, with a minimum cycling endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The S25FS064SAGMFI013 is available in various packages, including an 8-lead SOIC and LGA options, and operates across a wide temperature range suitable for industrial and automotive applications. It also incorporates security features such as a one-time programmable (OTP) array and block protection mechanisms.

Datasheet Summary
Powered by GS/AI

The S25FS064SAGMFI013 is a 64 Mb (8 MB) FS-S Flash memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) with multi-I/O capabilities. It operates at a voltage range of 1.7 V to 2.0 V and supports various SPI clock polarity and phase modes, including options for double data rate (DDR). The device offers extended addressing options of 24 or 32 bits and is compatible with the S25FL1-K, S25FL-P, and S25FL-S SPI families. This memory device supports multiple read commands, including Normal, Fast, Dual Output, and Quad I/O modes, with maximum read rates of up to 133 MHz. It features a page programming buffer of 256 or 512 bytes, with program suspend and resume capabilities, and includes automatic error correction code (ECC) for single-bit error correction. The erase options include hybrid and uniform sector configurations, with a minimum cycling endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The S25FS064SAGMFI013 is available in various packages, including an 8-lead SOIC and LGA options, and operates across a wide temperature range suitable for industrial and automotive applications. It also incorporates security features such as a one-time programmable (OTP) array and block protection mechanisms.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FS064SAGMFI013TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - S25FS064SAGMFI013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 8-SOIC

FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS064SAGMFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS064SAGMFI013
Integrated Circuits (ICs) - Memory - Memory S25FS064SAGMFI013
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S25FS064SAGMFI013TR-ND S25FS064SAGMFI013 S25FS064SAGMFI013
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers