Amphenol Communications Solutions RF Test Cable Assembly WHA26-3636-042

Description
Armored Workhorse™, SMA Males, 26.5 GHz.
Request a Quote Datasheet
Description
Armored Workhorse™, SMA Males, 26.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - WHA26-3636-042 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
WHA26-3636-042
RF Test Cable Assembly WHA26-3636-042
Armored Workhorse™, SMA Males, 26.5 GHz.

Armored Workhorse™, SMA Males, 26.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number WHA26-3636-042
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details