Amphenol Communications Solutions RF Test Cable Assembly WHA26-3636-030

Description
Armored Workhorse™, SMA Males, 26.5 GHz.
Request a Quote Datasheet
Description
Armored Workhorse™, SMA Males, 26.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - WHA26-3636-030 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
WHA26-3636-030
RF Test Cable Assembly WHA26-3636-030
Armored Workhorse™, SMA Males, 26.5 GHz.

Armored Workhorse™, SMA Males, 26.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number WHA26-3636-030
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details