Amphenol Communications Solutions RF Test Cable Assembly WHU18-1818-048

Description
Workhorse™, Type N Males, 18 GHz.
Request a Quote Datasheet
Description
Workhorse™, Type N Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - WHU18-1818-048 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
WHU18-1818-048
RF Test Cable Assembly WHU18-1818-048
Workhorse™, Type N Males, 18 GHz.

Workhorse™, Type N Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number WHU18-1818-048
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers