QSC Audio Products, LLC. RMX Series 5kW Live Sound Amplifier RMX 5050

Description
QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing musicians, and mobile entertainers, the RMX 5050 is optimized to deliver high levels of sustained power, extraordinary audio performance and road-proven reliability. The RMX 5050 features a three-tier, Class H design. The RMX 5050 is extremely efficient at real world power levels. Less AC current is wasted and more goes into producing useful audio power. The RMX 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD. Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding posts and Neutrik Speakon® outputs, front-mounted gain controls, plus signal and clip LED indicators to monitor performance.
Datasheet
Description
QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing musicians, and mobile entertainers, the RMX 5050 is optimized to deliver high levels of sustained power, extraordinary audio performance and road-proven reliability. The RMX 5050 features a three-tier, Class H design. The RMX 5050 is extremely efficient at real world power levels. Less AC current is wasted and more goes into producing useful audio power. The RMX 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD. Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding posts and Neutrik Speakon® outputs, front-mounted gain controls, plus signal and clip LED indicators to monitor performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RMX Series 5kW Live Sound Amplifier - 37956 - TMP Pro Distribution
Berlin, CT, USA
RMX Series 5kW Live Sound Amplifier
37956
RMX Series 5kW Live Sound Amplifier 37956
QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing musicians, and mobile entertainers, the RMX 5050 is optimized to deliver high levels of sustained power, extraordinary audio performance and road-proven reliability. The RMX 5050 features a three-tier, Class H design. The RMX 5050 is extremely efficient at real world power levels. Less AC current is wasted and more goes into producing useful audio power. The RMX 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD. Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding posts and Neutrik Speakon® outputs, front-mounted gain controls, plus signal and clip LED indicators to monitor performance.

QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing musicians, and mobile entertainers, the RMX 5050 is optimized to deliver high levels of sustained power, extraordinary audio performance and road-proven reliability.
The RMX 5050 features a three-tier, Class H design. The RMX 5050 is extremely efficient at real world power levels. Less AC current is wasted and more goes into producing useful audio power. The RMX 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD.
Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding posts and Neutrik Speakon® outputs, front-mounted gain controls, plus signal and clip LED indicators to monitor performance.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 37956
Product Name RMX Series 5kW Live Sound Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details
Car Audio, Amplifier - GTA-802 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details