TMP Pro Distribution 35 Watt Three Input Mixer Amplifier 40075

Description
The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3 11/16" (9.2964 cm) Width: 8 1/4" (21.0058 cm) Depth: 10 7/8" (27.6098 cm) Shipping Weight: 10.20 lbs (4.63 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 35 Watts Rack Spaces: 2 high 1/2 wide UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet
Description
The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3 11/16" (9.2964 cm) Width: 8 1/4" (21.0058 cm) Depth: 10 7/8" (27.6098 cm) Shipping Weight: 10.20 lbs (4.63 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 35 Watts Rack Spaces: 2 high 1/2 wide UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35 Watt Three Input Mixer Amplifier - 40075 - TMP Pro Distribution
Berlin, CT, USA
35 Watt Three Input Mixer Amplifier
40075
35 Watt Three Input Mixer Amplifier 40075
The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3 11/16" (9.2964 cm) Width: 8 1/4" (21.0058 cm) Depth: 10 7/8" (27.6098 cm) Shipping Weight: 10.20 lbs (4.63 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 35 Watts Rack Spaces: 2 high 1/2 wide UL Listed/Standard: 60065-ROHS 2006 Compliant

The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required.
Height: 3 11/16" (9.2964 cm)
Width: 8 1/4" (21.0058 cm)
Depth: 10 7/8" (27.6098 cm)
Shipping Weight: 10.20 lbs (4.63 kgs)
Frequency Response: 50Hz-20kHz ±3dB
Connector Type: Phoenix and RCA
Output Power: 35 Watts
Rack Spaces: 2 high 1/2 wide
UL Listed/Standard: 60065-ROHS 2006 Compliant

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40075
Product Name 35 Watt Three Input Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
2W + 2W Stereo Speaker / Headphone Amplifiers - BH7881EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 17 to ? dB
Continuous Power 2 watts
View Details